Manufacturer: Murata Electronics North America
Win Source Part Number: 1232461-NTE0506MC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Module DC-DC 5VIN 1-OUT 6V 0.167A 1W 8-Pin Mini-SMD Tube Product overview: NTE0506MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 0.167A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6V, 0.167A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTE0506MC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1232461-NTE0506MC | 922-NTE0506MC | NTE0506MC |
| Product Name | Power Supplies Board Mount DCDC Converters - NTE0506MC | SMD 6V 0.167A 1W DC-DC Converter IC | DC to DC Converter |
| Package Type | Other; Tube |