Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 929448-NTE0512MC-R
Series: NTE (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 83mA 4.5V - 5.5V Input
Package: Reel - TR
Package: 14-SMD Module, 8 Leads
Mounting: Surface Mount
Family Name: NTE05
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Module DC-DC 5VIN 1-OUT 12V 0.083A 1W 8-Pin SMD T/R Product overview: NTE0512MC-R from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 0.083A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 12V, 0.083A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTE0512MC-R can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 929448-NTE0512MC-R | 922-NTE0512MC-R | NTE0512MC-R |
| Product Name | Power Supplies Board Mount DCDC Converters - NTE0512MC-R | SMD 12V 0.083A 1W DC-DC Converter IC | DC to DC Converter |
| Package Type | Other; 14-SMD Module, 8 Leads | Other; Tape and Reel |