Module DC-DC 24VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Tube Product overview: NME2405SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME2405SC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Murata Power Solutions NME2405SC
Murata Power Solutions NME2405SC
Manufacturer: Murata Electronics North America
Win Source Part Number: 1231831-NME2405SC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | RS Components, Ltd. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-NME2405SC | NME2405SC | 6299149 | 1231831-NME2405SC | 540-NME2405SC |
| Product Name | 5V 0.2A 1W DC-DC Converter IC | DC to DC Converter | DC-DC Converters | Power Supplies Board Mount DCDC Converters - NME2405SC | DC DC CONVERTER 5V 1W |
| Package Type | Other; Tube | Other; Sip | Other; 4-SIP Module | ||
| Output Voltage | 5 volts | 5 volts | |||
| Input Voltage | 26.4 volts | 26.4 volts | 24 volts |