Murata Power Solutions NKA1205SC
Murata Power Solutions NKA1205SC
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335260-NKA1205SC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.65" L x 0.23" W x 0.30" H (16.5mm x 5.8mm x 7.6mm)
Applications: ITE (Commercial)
Standard Package: 30
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 74%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1423-5
Base Product Number: NKA12
RoHS Status: ROHS3 Compliant
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| RS Components, Ltd. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 6894965 | 1335260-NKA1205SC | NKA1205SC |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Sip | Other; 6-SIP Module, 5 Leads |