Murata Power Solutions NKE0512SC
Murata Power Solutions NKE0512SC
Murata Power Solutions NKE0512SC
Module DC-DC 5VIN 1-OUT 12V 0.083A 1W 4-Pin SIP Tube Product overview: NKE0512SC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.083A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.083A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NKE0512SC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 6895015P | 6895015 | 922-NKE0512SC | NKE0512SC | 540-NKE0512SC |
| Product Name | DC-DC Converters | DC-DC Converters | 12V 0.083A 1W DC-DC Converter IC | DC to DC Converter | DC DC CONVERTER 12V 1W |
| Input Voltage | 5.5 volts | 5.5 volts | 5.5 volts | 4.5 volts | |
| Package Type | Other; Sip | Other; Tube | Other; 4-SIP Module | ||
| Output Voltage | 12 volts | 12 volts |