Murata Power Solutions NMH2415SC
Murata Power Solutions NMH2415SC
Murata Power Solutions NMH2415SC
Win Source Part Number: 1232447-NMH2415SC
Category: Power Supplies - Board Mount>DC DC Converters
Series: NMH (2W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 67mA, 67mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-1527-5
Base Product Number: NMH24
DC DC CONVERTER +/-15V 2W Product overview: NMH2415SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMH2415SC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 6895144 | 6895144P | 1232447-NMH2415SC | 132-NMH2415SC | NMH2415SC |
| Product Name | DC-DC Converters | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters | -15V 2W DC-DC Converter IC | DC to DC Converter |
| Package Type | Other; Sip | Other; Tube | Other; Tube |