Murata Power Solutions 15V 2W DC-DC Converter IC NMG1515SC

Description
DC DC CONVERTER 15V 2W Product overview: NMG1515SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMG1515SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 2W Product overview: NMG1515SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMG1515SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 2W DC-DC Converter IC - 132-NMG1515SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 2W DC-DC Converter IC
132-NMG1515SC
15V 2W DC-DC Converter IC 132-NMG1515SC
DC DC CONVERTER 15V 2W Product overview: NMG1515SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMG1515SC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 2W Product overview: NMG1515SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMG1515SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 7962306P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
7962306P
DC-DC Converters 7962306P
Murata Power Solutions NMG1515SC

Murata Power Solutions NMG1515SC

Supplier's Site
DC-DC Converters - 7962306 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
7962306
DC-DC Converters 7962306
Murata Power Solutions NMG1515SC

Murata Power Solutions NMG1515SC

Supplier's Site
DC-DC Converters - 1620664 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1620664
DC-DC Converters 1620664
Murata Power Solutions NMG1515SC

Murata Power Solutions NMG1515SC

Supplier's Site
DC to DC Converter - NMG1515SC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NMG1515SC
DC to DC Converter NMG1515SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1078587-NMG1515SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1078587-NMG1515SC
Power Supplies - Board Mount - DC DC Converters 1078587-NMG1515SC
Win Source Part Number: 1078587-NMG1515SC Category: Power Supplies - Board Mount>DC DC Converters Series: NMG (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 133mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Alternative Parts (Cross-Reference): RW2-1209S/SMD; NMG1215SC; PC02S1215A; MEJ2S1515SC; NMK1505SAC; PC02S1212A; PE01S1215A; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-2690 Base Product Number: NMG15

Win Source Part Number: 1078587-NMG1515SC
Category: Power Supplies - Board Mount>DC DC Converters
Series: NMG (2W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 133mA
Voltage - Input (Min): 13.5V
Voltage - Input (Max): 16.5V
Voltage - Output 1: 15V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 6-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Alternative Parts (Cross-Reference): RW2-1209S/SMD; NMG1215SC; PC02S1215A; MEJ2S1515SC; NMK1505SAC; PC02S1212A; PE01S1215A;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-2690
Base Product Number: NMG15

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NMG1515SC 7962306P 7962306 NMG1515SC 1078587-NMG1515SC
Product Name 15V 2W DC-DC Converter IC DC-DC Converters DC-DC Converters DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Sip Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Buck 6A Step-Down DC-DC Converter IC - 739-IR3839MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
Isolated 1 W DC-DC Converter IC - 132-DCPA10505P - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers