Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335267-NMK1212SAC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.7mm x 7.7mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 2 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 167mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Efficiency: 88%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 7-SIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1552-5
Base Product Number: NMK12
RoHS Status: ROHS3 Compliant
Module DC-DC 12VIN 1-OUT 12V 0.167A 2W 4-Pin SIP Tube Product overview: NMK1212SAC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.167A, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.167A, 2W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMK1212SAC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Murata Power Solutions NMK1212SAC
Murata Power Solutions NMK1212SAC
Murata Power Solutions NMK1212SAC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1335267-NMK1212SAC | 922-NMK1212SAC | NMK1212SAC | 6895227P | 6895227 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 12V 0.167A 2W DC-DC Converter IC | DC to DC Converter | DC-DC Converters | DC-DC Converters |
| Package Type | Other; 7-SIP Module, 4 Leads | Other; Tube | Other; Sip |