Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 887840-NTV1212MC-R
Series: NTV (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 12V -12V - 42mA, 42mA 10.8V - 13.2V Input
Package: Reel - TR
Package: 22-SMD Module, 10 Leads
Mounting: Surface Mount
Family Name: NTV12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 887840-NTV1212MC-R | NTV1212MC-R |
| Product Name | Power Supplies Board Mount DCDC Converters - NTV1212MC-R | DC to DC Converter |
| Package Type | Other; 22-SMD Module, 10 Leads |