Murata Power Solutions SMD 5V 0.4A 2W DC-DC Converter IC NXE2S1205MC-R7

Description
Module DC-DC 12VIN 1-OUT 5V 0.4A 2W 5-Pin SMD Module T/R Product overview: NXE2S1205MC-R7 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.4A, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.4A, 2W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NXE2S1205MC-R7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 12VIN 1-OUT 5V 0.4A 2W 5-Pin SMD Module T/R Product overview: NXE2S1205MC-R7 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.4A, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.4A, 2W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NXE2S1205MC-R7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5V 0.4A 2W DC-DC Converter IC - 922-NXE2S1205MC-R7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 0.4A 2W DC-DC Converter IC
922-NXE2S1205MC-R7
SMD 5V 0.4A 2W DC-DC Converter IC 922-NXE2S1205MC-R7
Module DC-DC 12VIN 1-OUT 5V 0.4A 2W 5-Pin SMD Module T/R Product overview: NXE2S1205MC-R7 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.4A, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.4A, 2W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NXE2S1205MC-R7 can be used for catalog matching and distributor lookup.

Module DC-DC 12VIN 1-OUT 5V 0.4A 2W 5-Pin SMD Module T/R Product overview: NXE2S1205MC-R7 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.4A, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.4A, 2W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NXE2S1205MC-R7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - NXE2S1205MC-R7 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NXE2S1205MC-R7
DC to DC Converter NXE2S1205MC-R7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
DC-DC Converters - 1234630 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1234630
DC-DC Converters 1234630
Murata Power Solutions NXE2S1205MC-R7

Murata Power Solutions NXE2S1205MC-R7

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1237392-NXE2S1205MC-R7 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237392-NXE2S1205MC-R7
Power Supplies - Board Mount - DC DC Converters 1237392-NXE2S1205MC-R7
Win Source Part Number: 1237392-NXE2S1205MC- R7 Category: Power Supplies - Board Mount>DC DC Converters Series: NXE2 (2W) Type: Isolated Module Features: SCP Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 180 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 77% Package / Case: 14-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.40" W x 0.17" H (12.7mm x 10.4mm x 4.4mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-3183-6,811-3183- 2,811-3183-1 Base Product Number: NXE2S12

Win Source Part Number: 1237392-NXE2S1205MC-R7
Category: Power Supplies - Board Mount>DC DC Converters
Series: NXE2 (2W)
Type: Isolated Module
Features: SCP
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 180
Mounting: SMD (SMT)
Power (Watts): 2 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Efficiency: 77%
Package / Case: 14-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.50" L x 0.40" W x 0.17" H (12.7mm x 10.4mm x 4.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-3183-6,811-3183-2,811-3183-1
Base Product Number: NXE2S12

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-NXE2S1205MC-R7 NXE2S1205MC-R7 1234630 1237392-NXE2S1205MC-R7
Product Name SMD 5V 0.4A 2W DC-DC Converter IC DC to DC Converter DC-DC Converters Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape and Reel Other; Ilga Other; Tape & Reel
Unlock Full Specs
to access all available technical data