Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1232304-NTA0515MC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Module DC-DC 5VIN 2-OUT -15V/15V -0.033A/0.033A 1W 10-Pin SMD Tube Product overview: NTA0515MC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -15V, 15V, -0.033A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -15V, 15V, -0.033A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NTA0515MC can be used for catalog matching and distributor lookup.
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | NTA0515MC | 1232304-NTA0515MC | 922-NTA0515MC |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - NTA0515MC | SMD -15V 15V -0.033A DC-DC Converter IC |
| Package Type | Other; Tube |