Murata Power Solutions -5V 1W DC-DC Converter IC NTA1205MC

Description
DC DC CONVERTER +/-5V 1W Product overview: NTA1205MC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NTA1205MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-5V 1W Product overview: NTA1205MC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NTA1205MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-5V 1W DC-DC Converter IC - 132-NTA1205MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 1W DC-DC Converter IC
132-NTA1205MC
-5V 1W DC-DC Converter IC 132-NTA1205MC
DC DC CONVERTER +/-5V 1W Product overview: NTA1205MC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NTA1205MC can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 1W Product overview: NTA1205MC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NTA1205MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - NTA1205MC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NTA1205MC
DC to DC Converter NTA1205MC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Supplies Board Mount DCDC Converters - NTA1205MC - 1232305-NTA1205MC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NTA1205MC
1232305-NTA1205MC
Power Supplies Board Mount DCDC Converters - NTA1205MC 1232305-NTA1205MC
Manufacturer: Murata Electronics North America Win Source Part Number: 1232305-NTA1205MC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1232305-NTA1205MC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now
DC-DC Converters - 6895447P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895447P
DC-DC Converters 6895447P
Murata Power Solutions NTA1205MC

Murata Power Solutions NTA1205MC

Supplier's Site
DC-DC Converters - 6895447 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895447
DC-DC Converters 6895447
Murata Power Solutions NTA1205MC

Murata Power Solutions NTA1205MC

Supplier's Site
DC-DC Converters - 1670582 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670582
DC-DC Converters 1670582
Murata Power Solutions NTA1205MC

Murata Power Solutions NTA1205MC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NTA1205MC NTA1205MC 1232305-NTA1205MC 6895447P 6895447
Product Name -5V 1W DC-DC Converter IC DC to DC Converter Power Supplies Board Mount DCDC Converters - NTA1205MC DC-DC Converters DC-DC Converters
Package Type Other; Tube Other; Minismd
Unlock Full Specs
to access all available technical data