Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1349608-OKI-T/36W-W4
Category: Power Supplies - Board Mount - DC DC Converters
Series: Okami™ OKI-T/36W-W40 (36W)
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: Tape & Reel
Size / Dimension: 0.82" L x 0.47" W x 0.34" H (20.8mm x 11.9mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 250
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 19V
Voltage - Input (Max): 40V
Voltage - Output 1: 5.021 ~ 15.5V
Efficiency: 95%
Mounting Type: Surface Mount
Package / Case: 5-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: OKI-T
| RS Components, Ltd. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 2307948 | OKI-T/36W-W40P-C | 1349608-OKI-T/36W-W40P-C |
| Product Name | DC-DC Converters | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Input Voltage | 24 volts |