Murata Power Solutions Power Supplies Board Mount DCDC Converters - NMK0512SC NMK0512SC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231864-NMK0512SC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Industrial, Automation & Process Control
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231864-NMK0512SC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Industrial, Automation & Process Control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NMK0512SC - 1231864-NMK0512SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMK0512SC
1231864-NMK0512SC
Power Supplies Board Mount DCDC Converters - NMK0512SC 1231864-NMK0512SC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231864-NMK0512SC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Industrial, Automation & Process Control

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231864-NMK0512SC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Industrial, Automation & Process Control

Buy Now
DC to DC Converter - NMK0512SC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NMK0512SC
DC to DC Converter NMK0512SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
DC-DC Converters - 6895201P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895201P
DC-DC Converters 6895201P
Murata Power Solutions NMK0512SC

Murata Power Solutions NMK0512SC

Supplier's Site
DC-DC Converters - 6895201 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6895201
DC-DC Converters 6895201
Murata Power Solutions NMK0512SC

Murata Power Solutions NMK0512SC

Supplier's Site
DC-DC Converters - 1670770 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1670770
DC-DC Converters 1670770
Murata Power Solutions NMK0512SC

Murata Power Solutions NMK0512SC

Supplier's Site
Module DC-DC 5VIN 2-OUT 12V/-12V 0.083A/-0.083A 2W 5-Pin SIP Tube - 540-NMK0512SC - Utmel Electronic Limited
Hong Kong, China
Module DC-DC 5VIN 2-OUT 12V/-12V 0.083A/-0.083A 2W 5-Pin SIP Tube
540-NMK0512SC
Module DC-DC 5VIN 2-OUT 12V/-12V 0.083A/-0.083A 2W 5-Pin SIP Tube 540-NMK0512SC
Module DC-DC 5VIN 2-OUT 12V/-12V 0.083A/-0.083A 2W 5-Pin SIP Tube

Module DC-DC 5VIN 2-OUT 12V/-12V 0.083A/-0.083A 2W 5-Pin SIP Tube

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1231864-NMK0512SC NMK0512SC 6895201P 6895201 540-NMK0512SC
Product Name Power Supplies Board Mount DCDC Converters - NMK0512SC DC to DC Converter DC-DC Converters DC-DC Converters Module DC-DC 5VIN 2-OUT 12V/-12V 0.083A/-0.083A 2W 5-Pin SIP Tube
Input Voltage 5.5 volts 5.5 volts 5 volts
Package Type Other; Sip Other; 7-SIP Module, 5 Leads
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers