Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Category: Power Supplies - Board Mount -DC DC Converters
Series: NXJ1 (1W)
Type: Isolated Module
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 14-SMD Module, 5 Leads
Base Product Number: NXJ1S12
Product Status: Active
Module DC-DC 12VIN 1-OUT 5V 0.2A 1W 5-Pin SMD Module T/R Product overview: NXJ1S1205MC-R7 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.2A, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NXJ1S1205MC-R7 can be used for catalog matching and distributor lookup.
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | NXJ1S1205MC-R7 | 922-NXJ1S1205MC-R7 | |
| Product Name | DC to DC Converter | Power Supplies - Board Mount -DC DC Converters | SMD 5V 0.2A 1W DC-DC Converter IC |
| Package Type | Other; 14-SMD Module, 5 Leads | Other; Tape and Reel |