Murata Power Solutions DC to DC Converter NKA1209SC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - NKA1209SC - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
NKA1209SC
DC to DC Converter NKA1209SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1335274-NKA1209SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335274-NKA1209SC
Power Supplies - Board Mount - DC DC Converters 1335274-NKA1209SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335274-NKA1209SC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.65" L x 0.23" W x 0.30" H (16.5mm x 5.8mm x 7.6mm) Applications: ITE (Commercial) Standard Package: 30 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 56mA, 56mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 79% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1424-5 Base Product Number: NKA12 RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335274-NKA1209SC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.65" L x 0.23" W x 0.30" H (16.5mm x 5.8mm x 7.6mm)
Applications: ITE (Commercial)
Standard Package: 30
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 56mA, 56mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 9V
Voltage - Output 2: -9V
Efficiency: 79%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1424-5
Base Product Number: NKA12
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number NKA1209SC 1335274-NKA1209SC
Product Name DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Package Type Other; 6-SIP Module, 5 Leads
Unlock Full Specs
to access all available technical data