Epson Electronics America, Inc. Oscillators - SPG8640BN SPG8640BN

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027008-SPG8640BN Categories: Oscillators Alternative Parts (Cross-Reference): SPG8640BNSPG-8640BN; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027008-SPG8640BN Categories: Oscillators Alternative Parts (Cross-Reference): SPG8640BNSPG-8640BN; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SPG8640BN - 1027008-SPG8640BN - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SPG8640BN
1027008-SPG8640BN
Oscillators - SPG8640BN 1027008-SPG8640BN
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027008-SPG8640BN Categories: Oscillators Alternative Parts (Cross-Reference): SPG8640BNSPG-8640BN; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027008-SPG8640BN
Categories: Oscillators
Alternative Parts (Cross-Reference): SPG8640BNSPG-8640BN;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Crystal/Oscillator - 32274618 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
32274618
Crystal/Oscillator 32274618
OSCILLATOR PROGRAMABLE. FREE 2 YEAR RADWELL WARRANTY

OSCILLATOR PROGRAMABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Oscillators Oscillators
Product Number 1027008-SPG8640BN 32274618
Product Name Oscillators - SPG8640BN Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675301P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - 296-LMK6PA15625ADLERTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details