STMicroelectronics Clock/Timing - Clock/Timing - IC Batteries - M4T32-BR12SH6 M4T32-BR12SH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 085841-M4T32-BR12SH6 Type: Battery and Crystal Voltage Rating: 2.8V Frequency: 32.768kHz Shipping Info: Due to restrictions, only ground shipment is allowed. Load Capacitance: 12.5pF Battery Chemistry: Lithium Family Name: M4T32-BR12SH Capacity: 120mAh Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): M4T32-BR12SH613TR; M4T32-BR12SH6TR; M4T32-BR12SH1TR; M4T32-BR12SH1; M4T32-BR12SH6; M4T32-BR12SH6TR; Introduction Date: November 26, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 085841-M4T32-BR12SH6 Type: Battery and Crystal Voltage Rating: 2.8V Frequency: 32.768kHz Shipping Info: Due to restrictions, only ground shipment is allowed. Load Capacitance: 12.5pF Battery Chemistry: Lithium Family Name: M4T32-BR12SH Capacity: 120mAh Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): M4T32-BR12SH613TR; M4T32-BR12SH6TR; M4T32-BR12SH1TR; M4T32-BR12SH1; M4T32-BR12SH6; M4T32-BR12SH6TR; Introduction Date: November 26, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - IC Batteries - M4T32-BR12SH6 - 085841-M4T32-BR12SH6 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - IC Batteries - M4T32-BR12SH6
085841-M4T32-BR12SH6
Clock/Timing - Clock/Timing - IC Batteries - M4T32-BR12SH6 085841-M4T32-BR12SH6
Manufacturer: STMicroelectronics Win Source Part Number: 085841-M4T32-BR12SH6 Type: Battery and Crystal Voltage Rating: 2.8V Frequency: 32.768kHz Shipping Info: Due to restrictions, only ground shipment is allowed. Load Capacitance: 12.5pF Battery Chemistry: Lithium Family Name: M4T32-BR12SH Capacity: 120mAh Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): M4T32-BR12SH613TR; M4T32-BR12SH6TR; M4T32-BR12SH1TR; M4T32-BR12SH1; M4T32-BR12SH6; M4T32-BR12SH6TR; Introduction Date: November 26, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 085841-M4T32-BR12SH6
Type: Battery and Crystal
Voltage Rating: 2.8V
Frequency: 32.768kHz
Shipping Info: Due to restrictions, only ground shipment is allowed.
Load Capacitance: 12.5pF
Battery Chemistry: Lithium
Family Name: M4T32-BR12SH
Capacity: 120mAh
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): M4T32-BR12SH613TR; M4T32-BR12SH6TR; M4T32-BR12SH1TR; M4T32-BR12SH1; M4T32-BR12SH6; M4T32-BR12SH6TR;
Introduction Date: November 26, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crystal/Oscillator - 2225510 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
2225510
Crystal/Oscillator 2225510
DISCONTINUED BY MANUFACTURER, BATTERY AND CRYSTAL IC, 2.8 VOLT NOMINAL, LI-ION, 120MAH, 32.768 KHZ OSCILLATOR, 12.5PF. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BATTERY AND CRYSTAL IC, 2.8 VOLT NOMINAL, LI-ION, 120MAH, 32.768 KHZ OSCILLATOR, 12.5PF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Crystals Oscillators
Product Number 085841-M4T32-BR12SH6 2225510
Product Name Clock/Timing - Clock/Timing - IC Batteries - M4T32-BR12SH6 Crystal/Oscillator
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Oscillators - 863-510ACA74M2500BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECS-2016MV-100-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers