CTS Corporation Oscillators MXO45-3C-24M000000

Description
24MHz XO (Standard) HCMOS, TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)
Request a Quote Datasheet
Description
24MHz XO (Standard) HCMOS, TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-MXO45-3C-24M000000-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) HCMOS, TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

24MHz XO (Standard) HCMOS, TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

Buy Now Datasheet
Crystal/Oscillator - 122176414 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
122176414
Crystal/Oscillator 122176414
24MHZ XO (STANDARD) HCMOS, TTL OSCILLATOR 5V 14-DIP, 4 LEADS (FULL SIZE, METAL CAN) . FREE 2 YEAR RADWELL WARRANTY

24MHZ XO (STANDARD) HCMOS, TTL OSCILLATOR 5V 14-DIP, 4 LEADS (FULL SIZE, METAL CAN) . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Oscillators Oscillators
Product Number 110-MXO45-3C-24M000000-ND 122176414
Product Name Oscillators Crystal/Oscillator
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735885 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CD4536BPWE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details