Pletronics, Inc. Crystal/Oscillator SQ3300E4.000MHZ

Description
CMOS OUTPUT CLOCK OSCILLATOR, 4MHZ NOM. FREE 2 YEAR RADWELL WARRANTY
Description
CMOS OUTPUT CLOCK OSCILLATOR, 4MHZ NOM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 215347532 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
215347532
Crystal/Oscillator 215347532
CMOS OUTPUT CLOCK OSCILLATOR, 4MHZ NOM. FREE 2 YEAR RADWELL WARRANTY

CMOS OUTPUT CLOCK OSCILLATOR, 4MHZ NOM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Oscillators
Product Number 215347532
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675327P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I6SIAR - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details