The PGA2320 is a stereo audio volume control designed for professional and high-end consumer audio systems, featuring two independent channels with a gain range of +31.5dB to −95.5dB in 0.5dB steps, 120dB dynamic range, and −126dBFS interchannel crosstalk. It operates from ±15V analog and +5V digital supplies, supports a three-wire serial control interface, and includes zero-crossing detection and mute functionality. The device is packaged in a 16-pin SOIC (DW) package with operating temperature range of −40°C to +85°C.
+/-15V Stereo Audio Volume Control 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | PGA2320IDWG4 |
| Product Name | PGA2320 +/-15V Stereo Audio Volume Control |
| Features | RoHS |