Texas Instruments Interface - Interface - I/O Expanders - PCA9575PW2 PCA9575PW2

Description
Manufacturer: Texas Instruments Win Source Part Number: 088375-PCA9575PW2 Package: TSSOP28 Family Name: PCA9575 Alternative Parts (Cross-Reference): PCA9575HF,118; PCA9575PW1; PCA9575PW1,118; PCA9575HF; Introduction Date: September 12, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 088375-PCA9575PW2 Package: TSSOP28 Family Name: PCA9575 Alternative Parts (Cross-Reference): PCA9575HF,118; PCA9575PW1; PCA9575PW1,118; PCA9575HF; Introduction Date: September 12, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9575PW2 - 088375-PCA9575PW2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9575PW2
088375-PCA9575PW2
Interface - Interface - I/O Expanders - PCA9575PW2 088375-PCA9575PW2
Manufacturer: Texas Instruments Win Source Part Number: 088375-PCA9575PW2 Package: TSSOP28 Family Name: PCA9575 Alternative Parts (Cross-Reference): PCA9575HF,118; PCA9575PW1; PCA9575PW1,118; PCA9575HF; Introduction Date: September 12, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 088375-PCA9575PW2
Package: TSSOP28
Family Name: PCA9575
Alternative Parts (Cross-Reference): PCA9575HF,118; PCA9575PW1; PCA9575PW1,118; PCA9575HF;
Introduction Date: September 12, 2008
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 088375-PCA9575PW2
Product Name Interface - Interface - I/O Expanders - PCA9575PW2
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261052-SI2404-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32P4103S-GE - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details