Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2704CDB PCM2704CDB

Description
Manufacturer: Texas Instruments Win Source Part Number: 930147-PCM2704CDB Operating Temperature Range: -25°C ~ 85°C Features: Audio 16 b 48k SPI, USB 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Bulk Mounting: Surface Mount Family Name: PCM2704 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31377, PCM2704CDB-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930147-PCM2704CDB Operating Temperature Range: -25°C ~ 85°C Features: Audio 16 b 48k SPI, USB 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Bulk Mounting: Surface Mount Family Name: PCM2704 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31377, PCM2704CDB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2704CDB - 930147-PCM2704CDB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2704CDB
930147-PCM2704CDB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2704CDB 930147-PCM2704CDB
Manufacturer: Texas Instruments Win Source Part Number: 930147-PCM2704CDB Operating Temperature Range: -25°C ~ 85°C Features: Audio 16 b 48k SPI, USB 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Bulk Mounting: Surface Mount Family Name: PCM2704 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31377, PCM2704CDB-ND

Manufacturer: Texas Instruments
Win Source Part Number: 930147-PCM2704CDB
Operating Temperature Range: -25°C ~ 85°C
Features: Audio 16 b 48k SPI, USB 28-SSOP
Package: 28-SSOP (0.209", 5.30mm Width)
Package: Bulk
Mounting: Surface Mount
Family Name: PCM2704
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31377, PCM2704CDB-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 930147-PCM2704CDB
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2704CDB
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS32/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CERPACK16
View Details
2 suppliers