PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 144-LQFP 0 to 70
IC PCI-DSP BRIDGE CNTRLR 144LQFP Product overview: PCI2040PGEG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PCI2040PGEG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1086955-PCI2040PGEG4
Packaging: Tray
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 144-LQFP (20x20)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI2040PGEG4 | 754-PCI2040PGEG4 | 1086955-PCI2040PGEG4 |
| Product Name | PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 | Interface Transceiver IC | Interface - Interface - Controllers - PCI2040PGEG4 |
| Technology | PCI | ||
| Device Type | PCI2040 PCI to DSP Bridge Controller, Compliant to CompactPCI Hot Swap Specification 1.0 | Transceiver | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |