Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2707PJTG4 PCM2707PJTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 930149-PCM2707PJTG4 Operating Temperature Range: -40°C ~ 125°C Features: Audio 16 b 48k SPI, USB 32-TQFP (7x7) Package: Tube Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: PCM270 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930149-PCM2707PJTG4 Operating Temperature Range: -40°C ~ 125°C Features: Audio 16 b 48k SPI, USB 32-TQFP (7x7) Package: Tube Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: PCM270 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2707PJTG4 - 930149-PCM2707PJTG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2707PJTG4
930149-PCM2707PJTG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2707PJTG4 930149-PCM2707PJTG4
Manufacturer: Texas Instruments Win Source Part Number: 930149-PCM2707PJTG4 Operating Temperature Range: -40°C ~ 125°C Features: Audio 16 b 48k SPI, USB 32-TQFP (7x7) Package: Tube Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: PCM270 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 930149-PCM2707PJTG4
Operating Temperature Range: -40°C ~ 125°C
Features: Audio 16 b 48k SPI, USB 32-TQFP (7x7)
Package: Tube
Package: 32-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PCM270
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 930149-PCM2707PJTG4
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2707PJTG4
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface Transceiver IC - 702-SI3200-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface module - 289-722 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2908PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP20
View Details