MOSFET N-CH 20V 2.8A SOT-23 Product overview: MGSF2N02ELT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.8A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MGSF2N02ELT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 058492-MGSF2N02ELT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 3.5nC @ 4V
Max Input Capacitance: 150pF @ 5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 85 mOhm @ 3.6A, 4.5V
Single N-Channel Logic Level Power MOSFET 20V 2.8A 85 mΩ, SOT-23 (TO-236) 3 LEAD, 3000-REEL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-MGSF2N02ELT1 | 058492-MGSF2N02ELT1 | 598-MGSF2N02ELT1 |
| Product Name | 20V 2.8A SOT-23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF2N02ELT1 | Single N-Channel Logic Level Power MOSFET 20V 2.8A 85 mΩ, SOT-23 (TO-236) 3 LEAD, 3000-REEL |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel |
| PD | 1250 milliwatts | 1250 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |