Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774446-FCPF150N65F
Series: *
Family Name: FCPF150N65F
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): STF22NM60ND; R6030KNXC7; STF34NM60ND; R6007JNX;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
MOSFETs SuperFET2 150 mOhm 650V FRFET Product overview: FCPF150N65F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mOhm, 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150 mOhm, 650V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCPF150N65F can be used for catalog matching and distributor lookup.
N-Channel 650V 14.9A (Tc) 39W (Tc) Through Hole TO-220F-3
MOSFET N-CH 650V 14.9A TO220F
MOSFET SuperFET2 150 mOhm 650V FRFET
MOSFET N-CH 650V 14.9A TO220F
FAIRCHILD SEMICONDUCTOR FCPF150N65F Power MOSFET, N Channel, 24 A, 650 V, 0.133 ohm, 10 V, 5 VNew
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Power MOSFET |
| Product Number | 774446-FCPF150N65F | 2088-FCPF150N65F | FCPF150N65FOS-ND | FCPF150N65F | FCPF150N65F | FCPF150N65F | 598-FCPF150N65F |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCPF150N65F | 150 mOhm 650V MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FAIRCHILD SEMICONDUCTOR FCPF150N65F Power MOSFET, N Channel, 24 A, 650 V, 0.133 ohm, 10 V, 5 VNew |
| Package Type | TO-220; SOT3 | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | ||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 39 milliwatts | 39000 milliwatts | 39000 milliwatts | ||||
| Packing Method | Tube | Tube; Tube | Tube; Tube |