Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER MOSFET
RENESAS ELECTRONICS CORPORATION
H5N2005DSTL-E -- NCH SINGLE POWER MOSFET 200V 6A 650MOHM DPAK(S)/TO-252
Renesas Electronics Corporation
Nch Single Power MOSFET 200V 6A 650mohm DPAK(S)/TO-252
H5N2005DSTL-E
Description
Nch Single Power MOSFET 200V 6A 650mohm DPAK(S)/TO-252
Utmel Electronic Limited
Done
Description
Nch Single Power MOSFET 200V 6A 650mohm DPAK(S)/TO-252
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
Nch Single Power MOSFET 200V 6A 650mohm DPAK(S)/TO-252
668-H5N2005DSTL-E
Nch Single Power MOSFET 200V 6A 650mohm DPAK(S)/TO-252
668-H5N2005DSTL-E
Nch Single Power MOSFET 200V 6A 650mohm DPAK(S)/TO-252
Nch Single Power MOSFET 200V 6A 650mohm DPAK(S)/TO-252
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Power MOSFET
Product Number
668-H5N2005DSTL-E
Product Name
Nch Single Power MOSFET 200V 6A 650mohm DPAK(S)/TO-252
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CSD16415Q5 N-Channel NexFET Power MOSFET
CSD16415Q5
Specs
Polarity
N-Channel
V
(BR)DSS
25 volts
r
DS
(on)
0.0018 ohms
View Details
9
suppliers
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ495-S12-AZ
2SJ495-S12-AZ
Specs
Package Type
SOT3
View Details
Fuji Electric Corp. of America
Power MOSFETs
SuperFAP-G Model: 2SK3612-01S
Specs
V
(BR)DSS
250 volts
r
DS
(on)
0.2600 ohms
I
DSS
14000 milliamps
View Details
Infineon Technologies AG
100V 9A 40A MOSFET Transistor
BSF134N10NJ3GXUMA1
Specs
Polarity
N-Channel
Package Type
MG-WDSON-2
Packing Method
Tape Reel; Tape & Reel
View Details
5
suppliers