N-Channel 100V 3.8A (Tc) 2.4W (Ta), 4.8W (Tc) Surface Mount 8-SOIC
MOSFET N-CH 100V 3.8A 8SO Product overview: SI4102DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4102DY-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 103676-SI4102DY-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 4.8W (Tc)
Family Name: Si4102DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 370pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 158 mOhm @ 2.7A, 10V
Alternative Parts (Cross-Reference): FDS3612; RJK1028DSP-00-J5; TPCP8003-H(5LFND,F; TPCP8003-H(5LSOY,F;
Introduction Date: October 16, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 3.8A 8SO
Single N-Channel 100 V 2.4 W 3.8 A 0.158 O Surface Mount Power Mosfet - SOIC-8
MOSFET N-CH 100V 3.8A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | SI4102DY-T1-GE3TR-ND | 278-SI4102DY-T1-GE3 | 103676-SI4102DY-T1-GE3 | SI4102DY-T1-GE3 | 880-SI4102DY-T1-GE3 | SI4102DY-T1-GE3 |
| Product Name | Single FETs, MOSFETs | 100V 3.8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4102DY-T1-GE3 | Single FETs, MOSFETs | Single N-Channel 100 V 2.4 W 3.8 A 0.158 O Surface Mount Power Mosfet - SOIC-8 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SO | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| PD | 2400 milliwatts | 2400 to 4800 milliwatts | 2400 milliwatts | 4800 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |