ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6011KND3TL1

Description
N-Channel 600V 11A (Tc) 124W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
N-Channel 600V 11A (Tc) 124W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-R6011KND3TL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6011KND3TL1TR-ND
Single FETs, MOSFETs 846-R6011KND3TL1TR-ND
N-Channel 600V 11A (Tc) 124W (Tc) Surface Mount TO-252

N-Channel 600V 11A (Tc) 124W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 846-R6011KND3TL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-R6011KND3TL1CT-ND
Single FETs, MOSFETs 846-R6011KND3TL1CT-ND
N-Channel 600V 11A (Tc) 124W (Tc) Surface Mount TO-252

N-Channel 600V 11A (Tc) 124W (Tc) Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6011KND3TL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6011KND3TL1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6011KND3TL1
MOSFET N-CH 600V 11A TO252

MOSFET N-CH 600V 11A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 600V 11A POWER MOSFET

MOSFET NCH 600V 11A POWER MOSFET

Buy Now Datasheet
NCH 600V 11A POWER MOSFET. POWE - 687-R6011KND3TL1 - Utmel Electronic Limited
Hong Kong, China
NCH 600V 11A POWER MOSFET. POWE
687-R6011KND3TL1
NCH 600V 11A POWER MOSFET. POWE 687-R6011KND3TL1
NCH 600V 11A POWER MOSFET. POWE

NCH 600V 11A POWER MOSFET. POWE

Supplier's Site
Mosfet, N-Ch, 600V, 11A, 150Deg C, 124W; Transistor Polarity Rohm - 38AH5897 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 11A, 150Deg C, 124W; Transistor Polarity Rohm
38AH5897
Mosfet, N-Ch, 600V, 11A, 150Deg C, 124W; Transistor Polarity Rohm 38AH5897
MOSFET, N-CH, 600V, 11A, 150DEG C, 124W; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.34ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 11A, 150DEG C, 124W; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.34ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-R6011KND3TL1TR-ND R6011KND3TL1 R6011KND3TL1 687-R6011KND3TL1 38AH5897
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET NCH 600V 11A POWER MOSFET. POWE Mosfet, N-Ch, 600V, 11A, 150Deg C, 124W; Transistor Polarity Rohm
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 740 pF @ 25 V TO-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Transistor Technology / Material SILICON
Operating Mode Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data