Texas Instruments High-Performance Analog SMD 20V 4.5A BGA MOSFET Transistor CSD75211W1723

Description
P-CH MOSFET, 20V, 4.5A, 39mR, BGA, Surface Mount Product overview: CSD75211W1723 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 4.5A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4.5A, BGA, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75211W1723 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET, 20V, 4.5A, 39mR, BGA, Surface Mount Product overview: CSD75211W1723 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 4.5A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4.5A, BGA, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75211W1723 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 4.5A BGA MOSFET Transistor
289-CSD75211W1723
SMD 20V 4.5A BGA MOSFET Transistor 289-CSD75211W1723
P-CH MOSFET, 20V, 4.5A, 39mR, BGA, Surface Mount Product overview: CSD75211W1723 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 4.5A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4.5A, BGA, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75211W1723 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 20V, 4.5A, 39mR, BGA, Surface Mount Product overview: CSD75211W1723 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 4.5A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 4.5A, BGA, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75211W1723 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 296-27598-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-27598-2-ND
FET, MOSFET Arrays 296-27598-2-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.5A 1.5W Surface Mount 12-DSBGA

Mosfet Array 2 P-Channel (Dual) 20V 4.5A 1.5W Surface Mount 12-DSBGA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75211W1723 - 097474-CSD75211W1723 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75211W1723
097474-CSD75211W1723
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75211W1723 097474-CSD75211W1723
Manufacturer: Texas Instruments Win Source Part Number: 097474-CSD75211W1723 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 12-DSBGA (1.53x1.98) Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 5.9nC @ 4.5V Max Input Capacitance: 600pF @ 10V Maximum Rds On at Id,Vgs: 40 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 097474-CSD75211W1723
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 12-DSBGA (1.53x1.98)
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 5.9nC @ 4.5V
Max Input Capacitance: 600pF @ 10V
Maximum Rds On at Id,Vgs: 40 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD75211W1723 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD75211W1723
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD75211W1723
MOSFET 2P-CH 20V 4.5A 12DSBGA

MOSFET 2P-CH 20V 4.5A 12DSBGA

Supplier's Site
MOSFET Dual P-Channel Nex FET Power MOSFET - 815-CSD75211W1723 - Utmel Electronic Limited
Hong Kong, China
MOSFET Dual P-Channel Nex FET Power MOSFET
815-CSD75211W1723
MOSFET Dual P-Channel Nex FET Power MOSFET 815-CSD75211W1723
MOSFET Dual P-Channel Nex FET Power MOSFET

MOSFET Dual P-Channel Nex FET Power MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Power MOSFET
Product Number 289-CSD75211W1723 296-27598-2-ND 097474-CSD75211W1723 CSD75211W1723 815-CSD75211W1723
Product Name SMD 20V 4.5A BGA MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75211W1723 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Dual P-Channel Nex FET Power MOSFET
Polarity P-Channel P-Channel P-Channel
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 12-UFBGA, DSBGA SOT3; 12-DSBGA (1.53x1.98)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data