Power Field-Effect Transistor
P-CHANNEL POWER MOSFET
Pch Single Power MOSFET -60V -65A 20mohm MP-25ZJ/TO-263
| Rochester Electronics | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Power MOSFET |
| Product Number | 2SJ605-ZJ-E1-AZ | 2SJ605-ZJ-E1-AZ | 668-2SJ605-ZJ-E1-AZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Pch Single Power MOSFET -60V -65A 20mohm MP-25ZJ/TO-263 | |
| Package Type | TO-220; TO-220-3 |