Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA12N60E-E3 SIHA12N60E-E3

Description
Manufacturer: Vishay Win Source Part Number: 1096404-SIHA12N60E-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 937pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096404-SIHA12N60E-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 937pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA12N60E-E3 - 1096404-SIHA12N60E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA12N60E-E3
1096404-SIHA12N60E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA12N60E-E3 1096404-SIHA12N60E-E3
Manufacturer: Vishay Win Source Part Number: 1096404-SIHA12N60E-E 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 937pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096404-SIHA12N60E-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 937pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SIHA12N60E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHA12N60E-E3-ND
Single FETs, MOSFETs SIHA12N60E-E3-ND
N-Channel 600V 12A (Tc) 33W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 12A (Tc) 33W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Singapore, Singapore
N-Channel 12A 600V 0.38ohm MOSFET Transistor
278-SIHA12N60E-E3
N-Channel 12A 600V 0.38ohm MOSFET Transistor 278-SIHA12N60E-E3
Power Field-Effect Transistor, 12A I(D), 600V, 0.38ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: SIHA12N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 600V, 0.38ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 600V, 0.38ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA12N60E-E3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 12A I(D), 600V, 0.38ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: SIHA12N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 600V, 0.38ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 600V, 0.38ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA12N60E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
VISHAY SIHA12N60E-E3 Power MOSFET, N Channel, 12 A, 600 V, 0.32 ohm, 10 V, 4 V - 880-SIHA12N60E-E3 - Utmel Electronic Limited
Hong Kong, China
VISHAY SIHA12N60E-E3 Power MOSFET, N Channel, 12 A, 600 V, 0.32 ohm, 10 V, 4 V
880-SIHA12N60E-E3
VISHAY SIHA12N60E-E3 Power MOSFET, N Channel, 12 A, 600 V, 0.32 ohm, 10 V, 4 V 880-SIHA12N60E-E3
VISHAY SIHA12N60E-E3 Power MOSFET, N Channel, 12 A, 600 V, 0.32 ohm, 10 V, 4 V

VISHAY SIHA12N60E-E3 Power MOSFET, N Channel, 12 A, 600 V, 0.32 ohm, 10 V, 4 V

Supplier's Site
Power Mosfet, N Channel, 12 A, 600 V, 0.32 Ohm, 10 V, 4 V Rohs Compliant Vishay - 55X3085 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 12 A, 600 V, 0.32 Ohm, 10 V, 4 V Rohs Compliant Vishay
55X3085
Power Mosfet, N Channel, 12 A, 600 V, 0.32 Ohm, 10 V, 4 V Rohs Compliant Vishay 55X3085
Power MOSFET, N Channel, 12 A, 600 V, 0.32 ohm, 10 V, 4 V RoHS Compliant: Yes

Power MOSFET, N Channel, 12 A, 600 V, 0.32 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHA12N60E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA12N60E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA12N60E-E3
MOSFET N-CH 600V 12A TO220

MOSFET N-CH 600V 12A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096404-SIHA12N60E-E3 SIHA12N60E-E3-ND 278-SIHA12N60E-E3 880-SIHA12N60E-E3 55X3085 SIHA12N60E-E3 SIHA12N60E-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA12N60E-E3 Single FETs, MOSFETs N-Channel 12A 600V 0.38ohm MOSFET Transistor VISHAY SIHA12N60E-E3 Power MOSFET, N Channel, 12 A, 600 V, 0.32 ohm, 10 V, 4 V Power Mosfet, N Channel, 12 A, 600 V, 0.32 Ohm, 10 V, 4 V Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 600 volts 600 volts
PD 33000 milliwatts 33000 milliwatts 33000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220 Full Pack TO-220; TO-220-3 Full Pack TO-3 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data