onsemi P-Channel Dual -20 V -3 A MOSFET Transistor EMH2308-TL-E

Description
P-Channel Power MOSFET, -20 V, -3 A, 85 mΩ, Dual EMH8, SOT-383FL / EMH8, 3000-REEL Product overview: EMH2308-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20 V, -3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20 V, -3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EMH2308-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel Power MOSFET, -20 V, -3 A, 85 mΩ, Dual EMH8, SOT-383FL / EMH8, 3000-REEL Product overview: EMH2308-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20 V, -3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20 V, -3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EMH2308-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Channel Dual -20 V -3 A MOSFET Transistor - 278-EMH2308-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
P-Channel Dual -20 V -3 A MOSFET Transistor
278-EMH2308-TL-E
P-Channel Dual -20 V -3 A MOSFET Transistor 278-EMH2308-TL-E
P-Channel Power MOSFET, -20 V, -3 A, 85 mΩ, Dual EMH8, SOT-383FL / EMH8, 3000-REEL Product overview: EMH2308-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20 V, -3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20 V, -3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EMH2308-TL-E can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -20 V, -3 A, 85 mΩ, Dual EMH8, SOT-383FL / EMH8, 3000-REEL Product overview: EMH2308-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20 V, -3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20 V, -3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-EMH2308-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH2308-TL-E - 080990-EMH2308-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH2308-TL-E
080990-EMH2308-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH2308-TL-E 080990-EMH2308-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 080990-EMH2308-TL-E Packaging: Tape and Reel Type: Power MOSFET Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 8 Operating Temperature Classification: Military Rad Hardened: No Package Type: EMH Polarity: P Number of Elements: 2 Power Dissipation: 1.2(W) Continuous Drain Current: 3(A) Gate-Source Voltage (Max): ±10(V) Channel Mode: Depletion Drain-Source On-Volt: 20(V) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 080990-EMH2308-TL-E
Packaging: Tape and Reel
Type: Power MOSFET
Operating Temp Range: -55C to 150C
Mounting: Surface Mount
Pin Count: 8
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: EMH
Polarity: P
Number of Elements: 2
Power Dissipation: 1.2(W)
Continuous Drain Current: 3(A)
Gate-Source Voltage (Max): ±10(V)
Channel Mode: Depletion
Drain-Source On-Volt: 20(V)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now
P-Channel Power MOSFET, -20 V, -3 A, 85 mΩ, Dual EMH8, SOT-383FL / EMH8, 3000-REEL - 598-EMH2308-TL-E - Utmel Electronic Limited
Hong Kong, China
P-Channel Power MOSFET, -20 V, -3 A, 85 mΩ, Dual EMH8, SOT-383FL / EMH8, 3000-REEL
598-EMH2308-TL-E
P-Channel Power MOSFET, -20 V, -3 A, 85 mΩ, Dual EMH8, SOT-383FL / EMH8, 3000-REEL 598-EMH2308-TL-E
P-Channel Power MOSFET, -20 V, -3 A, 85 mΩ, Dual EMH8, SOT-383FL / EMH8, 3000-REEL

P-Channel Power MOSFET, -20 V, -3 A, 85 mΩ, Dual EMH8, SOT-383FL / EMH8, 3000-REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET
Product Number 278-EMH2308-TL-E 080990-EMH2308-TL-E 598-EMH2308-TL-E
Product Name P-Channel Dual -20 V -3 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - EMH2308-TL-E P-Channel Power MOSFET, -20 V, -3 A, 85 mΩ, Dual EMH8, SOT-383FL / EMH8, 3000-REEL
Polarity P-Channel P P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3917-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 450 volts
rDS(on) 1.6 ohms
IDSS 4300 milliamps
View Details
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
Single FETs, MOSFETs - BSZ100N06LS3GATMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerVDFN
View Details
9 suppliers