Manufacturer: IXYS
Win Source Part Number: 876126-IXTH12N150
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 12A (Tc) 890W (Tc) Through Hole TO-247 (IXTH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXTH12
Categories: Discrete Semiconductor Products
Case / Package: TO-247 (IXTH)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 1500V 12A (Tc) 890W (Tc) Through Hole TO-247 (IXTH)
MOSFET N-CH 1500V 12A TO247
MOSFET >1200V High Voltage Power MOSFET
MOSFET >1200V High Voltage Power MOSFET
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 876126-IXTH12N150 | IXTH12N150-ND | IXTH12N150 | 401-IXTH12N150 | IXTH12N150 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH12N150 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET >1200V High Voltage Power MOSFET | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-247; SOT3; TO-247 (IXTH) | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | |||
| Transistor Technology / Material | SILICON |