Manufacturer: IXYS
Win Source Part Number: 1191143-IXFT60N50P3
Series: HiPerFET, Polar3
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Family Name: IXFT60N50P3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-268
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 96nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6250pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1040W (Tc)
Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): APT5014SLLTR; APT5014SLL; APT5014SFLL;
Introduction Date: March 17, 2011
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
N-Channel 500V 60A (Tc) 1040W (Tc) Surface Mount TO-268AA
MOSFET 500V 60A 0.1Ohm PolarP3 Power MOSFET
MOSFET 500V 60A 0.1Ohm PolarP3 Power MOSFET
MOSFET N-CH 500V 60A TO268
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1191143-IXFT60N50P3 | IXFT60N50P3-ND | 401-IXFT60N50P3 | IXFT60N50P3 | IXFT60N50P3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFT60N50P3 | Single FETs, MOSFETs | MOSFET 500V 60A 0.1Ohm PolarP3 Power MOSFET | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| QG | 96 nC | 96 nC | |||
| PD | 1.04E6 milliwatts | 1.04E6 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | ||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube |