Renesas Electronics Corporation 60V 36A MOSFET Transistor 2SJ601-Z-E1-AZ

Description
Trans MOSFET P-CH 60V 36A 3-Pin(2+Tab) MP-3Z T/R Product overview: 2SJ601-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 36A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ601-Z-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 60V 36A 3-Pin(2+Tab) MP-3Z T/R Product overview: 2SJ601-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 36A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ601-Z-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 36A MOSFET Transistor
288-2SJ601-Z-E1-AZ
60V 36A MOSFET Transistor 288-2SJ601-Z-E1-AZ
Trans MOSFET P-CH 60V 36A 3-Pin(2+Tab) MP-3Z T/R Product overview: 2SJ601-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 36A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ601-Z-E1-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 36A 3-Pin(2+Tab) MP-3Z T/R Product overview: 2SJ601-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 36A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ601-Z-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158785-2SJ601-Z-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158785-2SJ601-Z-E1-AZ
Discrete Semiconductor Products 158785-2SJ601-Z-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 158785-2SJ601-Z-E1-A Z Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ601 Alternative Parts (Cross-Reference): 2SJ601-Z-AZ; 2SJ601-Z-E2-AZ; STD35P6LLF6; TSM480P06CPROG; Introduction Date: September 13, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158785-2SJ601-Z-E1-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ601
Alternative Parts (Cross-Reference): 2SJ601-Z-AZ; 2SJ601-Z-E2-AZ; STD35P6LLF6; TSM480P06CPROG;
Introduction Date: September 13, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Pch Single Power MOSFET -60V -36A 31mohm MP-3Z/TO-252 - 668-2SJ601-Z-E1-AZ - Utmel Electronic Limited
Hong Kong, China
Pch Single Power MOSFET -60V -36A 31mohm MP-3Z/TO-252
668-2SJ601-Z-E1-AZ
Pch Single Power MOSFET -60V -36A 31mohm MP-3Z/TO-252 668-2SJ601-Z-E1-AZ
Pch Single Power MOSFET -60V -36A 31mohm MP-3Z/TO-252

Pch Single Power MOSFET -60V -36A 31mohm MP-3Z/TO-252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 288-2SJ601-Z-E1-AZ 158785-2SJ601-Z-E1-AZ 668-2SJ601-Z-E1-AZ
Product Name 60V 36A MOSFET Transistor Discrete Semiconductor Products Pch Single Power MOSFET -60V -36A 31mohm MP-3Z/TO-252
Package Type SOT3
Unlock Full Specs
to access all available technical data