P-CH MOSFET, -20V, -12A, 25mR, PowerPAK, SMT Product overview: SIA431DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA431DJ-T1-GE3 can be used for catalog matching and distributor lookup.
P-Channel 20V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6
P-Channel 20V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6
P-Channel 20V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6
Manufacturer: Vishay
Win Source Part Number: 028725-SIA431DJ-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.5W (Ta), 19W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Single
Dimension: PowerPAK SC-70-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 850mV @ 250μA
Max Gate Charge: 60nC @ 8V
Max Input Capacitance: 1700pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 25 mOhm @ 6.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 12A PPAK SC70-6
Single P-Channel 20 V 25 mOhm SMT TrenchFET Power Mosfet - PowerPAK SC-70-6L
MOSFET -20V Vds 8V Vgs PowerPAK SC-70
MOSFET, P-CH, 20V, 12A, POWERPAK SC70 ROHS COMPLIANT: YES
MOSFET P-CH 20V 12A PPAK SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SIA431DJ-T1-GE3 | SIA431DJ-T1-GE3CT-ND | 028725-SIA431DJ-T1-GE3 | SIA431DJ-T1-GE3 | 880-SIA431DJ-T1-GE3 | SIA431DJ-T1-GE3 | 57AJ0364 | SIA431DJ-T1-GE3 |
| Product Name | -20V -12A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA431DJ-T1-GE3 | Single FETs, MOSFETs | Single P-Channel 20 V 25 mOhm SMT TrenchFET Power Mosfet - PowerPAK SC-70-6L | MOSFET | Mosfet, P-Ch, 20V, 12A, Powerpak Sc70 Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | P-Channel | |||
| PD | 19000 milliwatts | 3500 to 19000 milliwatts | 3500 milliwatts | 3500 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | PowerPAK® SC-70-6 | SOT3; PowerPAK SC-70-6 Single | PowerPAK® SC-70-6 | TO-3 | PowerPAKR SC-70-6 | |||
| V(BR)DSS | 20 volts | 20 volts | -20 volts |