onsemi 3A 20V MOSFET Transistor MCH3377-TL-H

Description
MOSFET P-CH 3A 20V MCPH3 Product overview: MCH3377-TL-H from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MCH3377-TL-H can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET P-CH 3A 20V MCPH3 Product overview: MCH3377-TL-H from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MCH3377-TL-H can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 20V MOSFET Transistor
285-MCH3377-TL-H
3A 20V MOSFET Transistor 285-MCH3377-TL-H
MOSFET P-CH 3A 20V MCPH3 Product overview: MCH3377-TL-H from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MCH3377-TL-H can be used for catalog matching and distributor lookup.

MOSFET P-CH 3A 20V MCPH3 Product overview: MCH3377-TL-H from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MCH3377-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3377-TL-H - 1220700-MCH3377-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3377-TL-H
1220700-MCH3377-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3377-TL-H 1220700-MCH3377-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1220700-MCH3377-TL-H Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1220700-MCH3377-TL-H
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Single P-Channel Power MOSFET -20V, -3A, 83mΩ, SC 70FL / MCPH3, 3000-REEL - 598-MCH3377-TL-H - Utmel Electronic Limited
Hong Kong, China
Single P-Channel Power MOSFET -20V, -3A, 83mΩ, SC 70FL / MCPH3, 3000-REEL
598-MCH3377-TL-H
Single P-Channel Power MOSFET -20V, -3A, 83mΩ, SC 70FL / MCPH3, 3000-REEL 598-MCH3377-TL-H
Single P-Channel Power MOSFET -20V, -3A, 83mΩ, SC 70FL / MCPH3, 3000-REEL

Single P-Channel Power MOSFET -20V, -3A, 83mΩ, SC 70FL / MCPH3, 3000-REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Power MOSFET
Product Number 285-MCH3377-TL-H 1220700-MCH3377-TL-H 598-MCH3377-TL-H
Product Name 3A 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3377-TL-H Single P-Channel Power MOSFET -20V, -3A, 83mΩ, SC 70FL / MCPH3, 3000-REEL
Package Type Bulk SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
7 suppliers
55V 160A MOSFET Transistor - 278-AUIRF3805S-7P - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
6 suppliers
Power MOSFETs - Trench Power MOSFET Model: FMC80N10R6 - Fuji Electric Corp. of America
Specs
V(BR)DSS 100 volts
rDS(on) 0.0067 ohms
IDSS 80000 milliamps
View Details