Renesas Electronics Corporation 60V 10A DPAK MOSFET Transistor 2SK2925STR-E

Description
Trans MOSFET N-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SK2925STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2925STR-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SK2925STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2925STR-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A DPAK MOSFET Transistor
288-2SK2925STR-E
60V 10A DPAK MOSFET Transistor 288-2SK2925STR-E
Trans MOSFET N-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SK2925STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2925STR-E can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 60V 10A 3-Pin(2+Tab) DPAK(S) T/R Product overview: 2SK2925STR-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, DPAK, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2925STR-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 083806-2SK2925STR-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
083806-2SK2925STR-E
Discrete Semiconductor Products 083806-2SK2925STR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 083806-2SK2925STR-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2925S Alternative Parts (Cross-Reference): RSD080N06FRATL; AOD444; RD3L080SNFRATL; STD12NE06T4; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 083806-2SK2925STR-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2925S
Alternative Parts (Cross-Reference): RSD080N06FRATL; AOD444; RD3L080SNFRATL; STD12NE06T4;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Nch Single Power MOSFET 60V 10A 80mohm DPAK(S)/TO-252 - 668-2SK2925STR-E - Utmel Electronic Limited
Hong Kong, China
Nch Single Power MOSFET 60V 10A 80mohm DPAK(S)/TO-252
668-2SK2925STR-E
Nch Single Power MOSFET 60V 10A 80mohm DPAK(S)/TO-252 668-2SK2925STR-E
Nch Single Power MOSFET 60V 10A 80mohm DPAK(S)/TO-252

Nch Single Power MOSFET 60V 10A 80mohm DPAK(S)/TO-252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 288-2SK2925STR-E 083806-2SK2925STR-E 668-2SK2925STR-E
Product Name 60V 10A DPAK MOSFET Transistor Discrete Semiconductor Products Nch Single Power MOSFET 60V 10A 80mohm DPAK(S)/TO-252
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal/Small Power MOSFET - BSS308PE - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0800 ohms
View Details
2 suppliers
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMC12N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 12000 milliamps
View Details