N-Channel 900V 56A (Tc) 1000W (Tc) Chassis Mount SOT-227B
Single N-Channel 900 Vds 135 mOhm 1000 W Power Mosfet - SOT-227B
MOSFET N-CH 900V 56A SOT-227B
MOSFET N-CH 900V 56A SOT-227B
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN56N90P-ND | IXFN56N90P | 401-IXFN56N90P | IXFN56N90P | IXFN56N90P |
| Product Name | Single FETs, MOSFETs | MOSFET | Single N-Channel 900 Vds 135 mOhm 1000 W Power Mosfet - SOT-227B | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | ||
| Transistor Technology / Material | SILICON | MOSFET (Metal Oxide) | |||
| Operating Mode | Enhancement; ENHANCEMENT MODE | ||||
| V(BR)DSS | 900 volts | 900 volts |