MOSFET N-CH 600V 18A TO220FM Product overview: R6018JNXC7G from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6018JNXC7G can be used for catalog matching and distributor lookup.
N-Channel 600V 18A (Tc) 72W (Tc) Through Hole TO-220FM
Win Source Part Number: 1209342-R6018JNXC7G
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Rds On (Max) @ Id, Vgs: 286mOhm @ 9A, 15V
Vgs(th) (Max) @ Id: 7V @ 4.2mA
Power Dissipation (Max): 72W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FM
Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: R6018
Drive Voltage (Max Rds On, Min Rds On): 15V
MOSFET, N-CH, 18A, 600V, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.22ohm; Rds(on) Test Voltage Vgs:15V; Threshold Voltage Vgs:6V; Power RoHS Compliant: Yes
MOSFET N-CH 600V 18A TO220FM
R6018JNX IS A POWER MOSFET WITH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Power MOSFET |
| Product Number | 278-R6018JNXC7G | R6018JNXC7G-ND | 1209342-R6018JNXC7G | 01AH7814 | R6018JNXC7G | R6018JNXC7G | 687-R6018JNXC7G |
| Product Name | 600V 18A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Mosfet, N-Ch, 18A, 600V, To-220Fm; Transistor Polarity Rohm | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | R6018JNX IS A POWER MOSFET WITH |
| Polarity | N-Channel | N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 72 milliwatts | 72000 milliwatts | 72000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | Tube | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-3; TO-220 | TO-220; TO-220-3 Full Pack |