Renesas Electronics Corporation 60V 12A MOSFET Transistor 2SJ598-AZ

Description
Trans MOSFET P-CH 60V 12A 3-Pin(3+Tab) TO-251 Product overview: 2SJ598-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ598-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 60V 12A 3-Pin(3+Tab) TO-251 Product overview: 2SJ598-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ598-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 12A MOSFET Transistor
288-2SJ598-AZ
60V 12A MOSFET Transistor 288-2SJ598-AZ
Trans MOSFET P-CH 60V 12A 3-Pin(3+Tab) TO-251 Product overview: 2SJ598-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ598-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 12A 3-Pin(3+Tab) TO-251 Product overview: 2SJ598-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ598-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158761-2SJ598-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158761-2SJ598-AZ
Discrete Semiconductor Products 158761-2SJ598-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 158761-2SJ598-AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ598 Alternative Parts (Cross-Reference): SPU18P06P; SPU18P06PXK; NTD2955-001; MTD2955V1; Introduction Date: August 15, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158761-2SJ598-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ598
Alternative Parts (Cross-Reference): SPU18P06P; SPU18P06PXK; NTD2955-001; MTD2955V1;
Introduction Date: August 15, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Pch Single Power MOSFET -60V -12A 130mohm MP-3/TO-251 - 668-2SJ598-AZ - Utmel Electronic Limited
Hong Kong, China
Pch Single Power MOSFET -60V -12A 130mohm MP-3/TO-251
668-2SJ598-AZ
Pch Single Power MOSFET -60V -12A 130mohm MP-3/TO-251 668-2SJ598-AZ
Pch Single Power MOSFET -60V -12A 130mohm MP-3/TO-251

Pch Single Power MOSFET -60V -12A 130mohm MP-3/TO-251

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 288-2SJ598-AZ 158761-2SJ598-AZ 668-2SJ598-AZ
Product Name 60V 12A MOSFET Transistor Discrete Semiconductor Products Pch Single Power MOSFET -60V -12A 130mohm MP-3/TO-251
Package Type SOT3
Unlock Full Specs
to access all available technical data