Vishay Precision Group P-Channel -200V 6.5A MOSFET Transistor IRF9630PBF

Description
P-Channel MOSFET, -200V, 6.5A, 800mR, TO-220AB Product overview: IRF9630PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -200V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9630PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, -200V, 6.5A, 800mR, TO-220AB Product overview: IRF9630PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -200V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9630PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -200V 6.5A MOSFET Transistor
278-IRF9630PBF
P-Channel -200V 6.5A MOSFET Transistor 278-IRF9630PBF
P-Channel MOSFET, -200V, 6.5A, 800mR, TO-220AB Product overview: IRF9630PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -200V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9630PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -200V, 6.5A, 800mR, TO-220AB Product overview: IRF9630PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -200V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9630PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9630PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9630PBF-ND
Single FETs, MOSFETs IRF9630PBF-ND
P-Channel 200V 6.5A (Tc) 74W (Tc) Through Hole TO-220AB

P-Channel 200V 6.5A (Tc) 74W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 5412515 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5412515
MOSFETs 5412515
MOSFET P-Channel 200V 6.5A TO220AB

MOSFET P-Channel 200V 6.5A TO220AB

Supplier's Site
MOSFETs - 1780827 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780827
MOSFETs 1780827
MOSFET P-Channel 200V 6.5A TO220AB

MOSFET P-Channel 200V 6.5A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9630PBF - 069435-IRF9630PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9630PBF
069435-IRF9630PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9630PBF 069435-IRF9630PBF
Manufacturer: Vishay Win Source Part Number: 069435-IRF9630PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 6.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 3.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 069435-IRF9630PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 6.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 3.9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single P-Channel 200 V 0.8 Ohm Flange Mount Power Mosfet - TO-220AB - 880-IRF9630PBF - Utmel Electronic Limited
Hong Kong, China
Single P-Channel 200 V 0.8 Ohm Flange Mount Power Mosfet - TO-220AB
880-IRF9630PBF
Single P-Channel 200 V 0.8 Ohm Flange Mount Power Mosfet - TO-220AB 880-IRF9630PBF
Single P-Channel 200 V 0.8 Ohm Flange Mount Power Mosfet - TO-220AB

Single P-Channel 200 V 0.8 Ohm Flange Mount Power Mosfet - TO-220AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF9630PBF
Triode/MOS Tube/Transistor >> MOSFETs IRF9630PBF
200V 6.5A 800mΩ@10V,3.9A 74W 4V@250uA P Channel TO-220AB MOSFETs ROHS

200V 6.5A 800mΩ@10V,3.9A 74W 4V@250uA P Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.8Ohm;ID -6.5A;TO-220AB;PD 74W;VGS +/-20V - 70078876 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.8Ohm;ID -6.5A;TO-220AB;PD 74W;VGS +/-20V
70078876
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.8Ohm;ID -6.5A;TO-220AB;PD 74W;VGS +/-20V 70078876
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.8Ohm;ID -6.5A;TO-220AB;PD 74W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.8Ohm;ID -6.5A;TO-220AB;PD 74W;VGS +/-20V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9630PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9630PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9630PBF
MOSFET P-CH 200V 6.5A TO220AB

MOSFET P-CH 200V 6.5A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF9630PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9630PBF
Single FETs, MOSFETs IRF9630PBF
MOSFET P-CH 200V 6.5A TO220AB

MOSFET P-CH 200V 6.5A TO220AB

Supplier's Site
Transistor - 16352481 - Radwell International
Willingboro, NJ, United States
Transistor
16352481
Transistor 16352481
P CHANNEL MOSFET, -200V, 6.5A, TO-220; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-6.5A; DRAIN SOURCE VOLTAGE VDS:-200V; ON RESISTANCE RDS(ON):0.8OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-4V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

P CHANNEL MOSFET, -200V, 6.5A, TO-220; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-6.5A; DRAIN SOURCE VOLTAGE VDS:-200V; ON RESISTANCE RDS(ON):0.8OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-4V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -200V HEXFET MOSFET

MOSFET P-CH -200V HEXFET MOSFET

Buy Now Datasheet
P Channel Mosfet, -200V, 6.5A, To-220; Channel Type Vishay - 63J7435 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V, 6.5A, To-220; Channel Type Vishay
63J7435
P Channel Mosfet, -200V, 6.5A, To-220; Channel Type Vishay 63J7435
P CHANNEL MOSFET, -200V, 6.5A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:6.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -200V, 6.5A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:6.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -6.5 A, -200 V, 800 Mohm, -10 V, 4 V Rohs Compliant Vishay - 87W9913 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -6.5 A, -200 V, 800 Mohm, -10 V, 4 V Rohs Compliant Vishay
87W9913
Mosfet Transistor, P Channel, -6.5 A, -200 V, 800 Mohm, -10 V, 4 V Rohs Compliant Vishay 87W9913
MOSFET Transistor, P Channel, -6.5 A, -200 V, 800 mohm, -10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -6.5 A, -200 V, 800 mohm, -10 V, 4 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF9630PBF IRF9630PBF-ND 5412515 1780827 069435-IRF9630PBF 880-IRF9630PBF IRF9630PBF 70078876 IRF9630PBF IRF9630PBF 16352481 IRF9630PBF 63J7435 87W9913
Product Name P-Channel -200V 6.5A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9630PBF Single P-Channel 200 V 0.8 Ohm Flange Mount Power Mosfet - TO-220AB Triode/MOS Tube/Transistor >> MOSFETs MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.8Ohm;ID -6.5A;TO-220AB;PD 74W;VGS +/-20V Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor MOSFET P Channel Mosfet, -200V, 6.5A, To-220; Channel Type Vishay Mosfet Transistor, P Channel, -6.5 A, -200 V, 800 Mohm, -10 V, 4 V Rohs Compliant Vishay
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
PD 74000 milliwatts 74000 milliwatts 74000 milliwatts 74000 milliwatts 74000 milliwatts 74000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220; SOT3; TO-220AB TO-220 TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data