N-Channel 30V 5A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 30V 5A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
N-Channel 30V 5A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015925-FDC653N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: FDC653N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 350pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): AO6424A; RTQ035N03HZGTR; DMN3051LDM;
Introduction Date: December 11, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals
Quantity per package: 3k pcs
SMALL SIGNAL FIELD-EFFECT TRANSI Product overview: FDC653N from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDC653N can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 5A SUPERSOT6
ON SEMICONDUCTOR - FDC653N - Power MOSFET, N Channel, 30 V, 5 A, 0.035 ohm, SuperSOT, Surface Mount
N CHANNEL MOSFET, 30V, 5A, SUPER SOT-6; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes
MOSFET Transistor, N Channel, 5 A, 30 V, 35 mohm, 10 V, 1.7 V RoHS Compliant: Yes
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:1.6W RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDC653NDKR-ND | 015925-FDC653N | 278-FDC653N | FDC653N | 598-FDC653N | FDC653N | 58K8827 | 58M6623 | 67R2042 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDC653N | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | ON SEMICONDUCTOR - FDC653N - Power MOSFET, N Channel, 30 V, 5 A, 0.035 ohm, SuperSOT, Surface Mount | MOSFET | N Channel Mosfet, 30V, 5A, Super Sot-6; Channel Type Onsemi | Mosfet Transistor, N Channel, 5 A, 30 V, 35 Mohm, 10 V, 1.7 V Rohs Compliant Onsemi | Mosfet, Full Reel; Channel Type Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; SuperSOT-6 | Bulk | Surface Mount | TO-3 | TO-3 | TO-3 | ||
| V(BR)DSS | 30 volts | 30 volts | |||||||
| PD | 1600 milliwatts | 1.6 milliwatts | 1600 milliwatts | 1600 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |