ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6020JNZ4C13

Description
N-Channel 600V 20A (Tc) 252W (Tc) Through Hole TO-247G
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 252W (Tc) Through Hole TO-247G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R6020JNZ4C13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6020JNZ4C13-ND
Single FETs, MOSFETs R6020JNZ4C13-ND
N-Channel 600V 20A (Tc) 252W (Tc) Through Hole TO-247G

N-Channel 600V 20A (Tc) 252W (Tc) Through Hole TO-247G

Buy Now Datasheet
Mosfet, N-Ch, 20A, 600V, To-247G; Transistor Polarity Rohm - 01AH7818 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20A, 600V, To-247G; Transistor Polarity Rohm
01AH7818
Mosfet, N-Ch, 20A, 600V, To-247G; Transistor Polarity Rohm 01AH7818
MOSFET, N-CH, 20A, 600V, TO-247G; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.18ohm; Rds(on) Test Voltage Vgs:15V; Threshold Voltage Vgs:6V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 20A, 600V, TO-247G; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.18ohm; Rds(on) Test Voltage Vgs:15V; Threshold Voltage Vgs:6V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
R6020JNZ4 IS A POWER MOSFET WITH - 687-R6020JNZ4C13 - Utmel Electronic Limited
Hong Kong, China
R6020JNZ4 IS A POWER MOSFET WITH
687-R6020JNZ4C13
R6020JNZ4 IS A POWER MOSFET WITH 687-R6020JNZ4C13
R6020JNZ4 IS A POWER MOSFET WITH

R6020JNZ4 IS A POWER MOSFET WITH

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6020JNZ4C13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6020JNZ4C13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6020JNZ4C13
MOSFET N-CH 600V 20A TO247G

MOSFET N-CH 600V 20A TO247G

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number R6020JNZ4C13-ND 01AH7818 687-R6020JNZ4C13 R6020JNZ4C13
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 20A, 600V, To-247G; Transistor Polarity Rohm R6020JNZ4 IS A POWER MOSFET WITH Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-247; TO-247-3 TO-3; TO-247 Through Hole
IDSS 20000 milliamps
rDS(on) 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSG0813NDI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0012 to 0.0030 ohms
View Details
2 suppliers
Power MOSFETs - Super J  MOS S2 Model: FMV60N079S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0790 ohms
IDSS 47900 milliamps
View Details
CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0017 ohms
View Details
8 suppliers