onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB047N10 FDB047N10

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001076-FDB047N10 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 210nC @ 10V Max Input Capacitance: 15265pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001076-FDB047N10 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 210nC @ 10V Max Input Capacitance: 15265pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB047N10 - 001076-FDB047N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB047N10
001076-FDB047N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB047N10 001076-FDB047N10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001076-FDB047N10 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 210nC @ 10V Max Input Capacitance: 15265pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001076-FDB047N10
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 210nC @ 10V
Max Input Capacitance: 15265pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDB047N10DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB047N10DKR-ND
Single FETs, MOSFETs FDB047N10DKR-ND
N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB047N10TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB047N10TR-ND
Single FETs, MOSFETs FDB047N10TR-ND
N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB047N10CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB047N10CT-ND
Single FETs, MOSFETs FDB047N10CT-ND
N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 120A (Tc) 375W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDB047N10
N-Channel 100V MOSFET Transistor 2088-FDB047N10
MOSFETs 100V N-Channel PowerTrench Product overview: FDB047N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB047N10 can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench Product overview: FDB047N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB047N10 can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N Channel, 100V, 0.0039Ohm, 120A, To-263-3; Channel Type Onsemi - 84W8844 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 0.0039Ohm, 120A, To-263-3; Channel Type Onsemi
84W8844
Mosfet, N Channel, 100V, 0.0039Ohm, 120A, To-263-3; Channel Type Onsemi 84W8844
MOSFET, N CHANNEL, 100V, 0.0039OHM, 120A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:375W RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 0.0039OHM, 120A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:375W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 120 A, 100 V, 0.0039 Ohm, 10 V, 3.5 V Rohs Compliant Onsemi - 95W3148 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 120 A, 100 V, 0.0039 Ohm, 10 V, 3.5 V Rohs Compliant Onsemi
95W3148
Mosfet Transistor, N Channel, 120 A, 100 V, 0.0039 Ohm, 10 V, 3.5 V Rohs Compliant Onsemi 95W3148
MOSFET Transistor, N Channel, 120 A, 100 V, 0.0039 ohm, 10 V, 3.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 120 A, 100 V, 0.0039 ohm, 10 V, 3.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 100V, 0.0039Ohm, 120A, To-263-3, Full Reel; Channel Type Onsemi - 07P9158 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 0.0039Ohm, 120A, To-263-3, Full Reel; Channel Type Onsemi
07P9158
Mosfet, N Channel, 100V, 0.0039Ohm, 120A, To-263-3, Full Reel; Channel Type Onsemi 07P9158
MOSFET, N CHANNEL, 100V, 0.0039OHM, 120A, TO-263-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 0.0039OHM, 120A, TO-263-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB047N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB047N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB047N10
MOSFET N-CH 100V 120A D2PAK

MOSFET N-CH 100V 120A D2PAK

Supplier's Site
Power MOSFET, N-Channel, QFET®, 100 V, 164 A, 4.7 mO, D2PAK - 598-FDB047N10 - Utmel Electronic Limited
Hong Kong, China
Power MOSFET, N-Channel, QFET®, 100 V, 164 A, 4.7 mO, D2PAK
598-FDB047N10
Power MOSFET, N-Channel, QFET®, 100 V, 164 A, 4.7 mO, D2PAK 598-FDB047N10
Power MOSFET, N-Channel, QFET®, 100 V, 164 A, 4.7 mO, D2PAK

Power MOSFET, N-Channel, QFET®, 100 V, 164 A, 4.7 mO, D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Channel PowerTrench

MOSFET 100V N-Channel PowerTrench

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 001076-FDB047N10 FDB047N10DKR-ND 2088-FDB047N10 84W8844 95W3148 07P9158 FDB047N10 598-FDB047N10 FDB047N10
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB047N10 Single FETs, MOSFETs N-Channel 100V MOSFET Transistor Mosfet, N Channel, 100V, 0.0039Ohm, 120A, To-263-3; Channel Type Onsemi Mosfet Transistor, N Channel, 120 A, 100 V, 0.0039 Ohm, 10 V, 3.5 V Rohs Compliant Onsemi Mosfet, N Channel, 100V, 0.0039Ohm, 120A, To-263-3, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Power MOSFET, N-Channel, QFET®, 100 V, 164 A, 4.7 mO, D2PAK MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
PD 375000 milliwatts 375 milliwatts 375000 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Reel TO-3; TO-263 TO-3 TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data