Manufacturer: ON Semiconductor
Win Source Part Number: 059211-MMDF2P02ER2
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 2.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 475pF @ 16V
Maximum Rds On at Id,Vgs: 250 mOhm @ 2A, 10V
MOSFET 2P-CH 25V 2.5A 8SOIC Product overview: MMDF2P02ER2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 2.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMDF2P02ER2 can be used for catalog matching and distributor lookup.
Power MOSFET 25V 2.5A 250 mOhm Dual P-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 059211-MMDF2P02ER2 | 285-MMDF2P02ER2 | 598-MMDF2P02ER2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDF2P02ER2 | 25V 2.5A MOSFET Transistor | Power MOSFET 25V 2.5A 250 mOhm Dual P-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL |
| Polarity | P-Channel | P-Channel | |
| V(BR)DSS | 25 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts |