Renesas Electronics Corporation Automotive 60V 25A MOSFET Transistor 2SJ600-AZ

Description
Trans MOSFET P-CH 60V 25A Automotive 3-Pin(3+Tab) TO-251 Product overview: 2SJ600-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ600-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 60V 25A Automotive 3-Pin(3+Tab) TO-251 Product overview: 2SJ600-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ600-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 25A MOSFET Transistor
288-2SJ600-AZ
Automotive 60V 25A MOSFET Transistor 288-2SJ600-AZ
Trans MOSFET P-CH 60V 25A Automotive 3-Pin(3+Tab) TO-251 Product overview: 2SJ600-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ600-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 25A Automotive 3-Pin(3+Tab) TO-251 Product overview: 2SJ600-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ600-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158779-2SJ600-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158779-2SJ600-AZ
Discrete Semiconductor Products 158779-2SJ600-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 158779-2SJ600-AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ600 Alternative Parts (Cross-Reference): AOI409; TSM480P06CHC5G; TSM480P06CHX0G; SFT1342TP; Introduction Date: April 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 158779-2SJ600-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ600
Alternative Parts (Cross-Reference): AOI409; TSM480P06CHC5G; TSM480P06CHX0G; SFT1342TP;
Introduction Date: April 17, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Pch Single Power MOSFET -60V -25A 50mohm MP-3/TO-251 Automotive - 668-2SJ600-AZ - Utmel Electronic Limited
Hong Kong, China
Pch Single Power MOSFET -60V -25A 50mohm MP-3/TO-251 Automotive
668-2SJ600-AZ
Pch Single Power MOSFET -60V -25A 50mohm MP-3/TO-251 Automotive 668-2SJ600-AZ
Pch Single Power MOSFET -60V -25A 50mohm MP-3/TO-251 Automotive

Pch Single Power MOSFET -60V -25A 50mohm MP-3/TO-251 Automotive

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 288-2SJ600-AZ 158779-2SJ600-AZ 668-2SJ600-AZ
Product Name Automotive 60V 25A MOSFET Transistor Discrete Semiconductor Products Pch Single Power MOSFET -60V -25A 50mohm MP-3/TO-251 Automotive
Package Type SOT3
Unlock Full Specs
to access all available technical data