Renesas Electronics Corporation Automotive 100V 28A TO-252 MOSFET Transistor 2SK3483-Z-E1-AZ

Description
Trans MOSFET N-CH 100V 28A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3483-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 28A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 28A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3483-Z-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 100V 28A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3483-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 28A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 28A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3483-Z-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100V 28A TO-252 MOSFET Transistor
288-2SK3483-Z-E1-AZ
Automotive 100V 28A TO-252 MOSFET Transistor 288-2SK3483-Z-E1-AZ
Trans MOSFET N-CH 100V 28A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3483-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 28A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 28A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3483-Z-E1-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 28A Automotive 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3483-Z-E1-AZ from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 28A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 28A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3483-Z-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160088-2SK3483-Z-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160088-2SK3483-Z-E1-AZ
Discrete Semiconductor Products 160088-2SK3483-Z-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 160088-2SK3483-Z-E1- AZ Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3483 Alternative Parts (Cross-Reference): 2SK3483-Z-AZ; Introduction Date: September 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 160088-2SK3483-Z-E1-AZ
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3483
Alternative Parts (Cross-Reference): 2SK3483-Z-AZ;
Introduction Date: September 08, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Nch Single Power MOSFET 100V 28A 52mohm - 668-2SK3483-Z-E1-AZ - Utmel Electronic Limited
Hong Kong, China
Nch Single Power MOSFET 100V 28A 52mohm
668-2SK3483-Z-E1-AZ
Nch Single Power MOSFET 100V 28A 52mohm 668-2SK3483-Z-E1-AZ
Nch Single Power MOSFET 100V 28A 52mohm

Nch Single Power MOSFET 100V 28A 52mohm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 288-2SK3483-Z-E1-AZ 160088-2SK3483-Z-E1-AZ 668-2SK3483-Z-E1-AZ
Product Name Automotive 100V 28A TO-252 MOSFET Transistor Discrete Semiconductor Products Nch Single Power MOSFET 100V 28A 52mohm
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data